Conn SKT 20 POS 2.54mm Press Fit ST Thru-Hole Product overview: 5145269-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 435-5145269-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170555-5145269-5
Number of Positions: 20
Pitch: 2.54 mm
Termination: Press-Fit
Contact Material: Bronze
Number of Contacts: 20
Housing Material: Polyester
Orientation: Vertical
Contact Plating: Gold, Tin
Housing Color: Black
Operating Supply Voltage: 400 V
Contact Current Rating: 3 A
Plating: Gold
Categories: Barrel - Power Connectors
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
PCB Mounting Orientation: Vertical
Plating Thickness: 380 nm
Circuit Application: Power
Underplate Material: Nickel
Number of Power Positions: 20
CONN SEC II 10 POS 100C/L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 435-5145269-5 | 1170555-5145269-5 | 17-5145269-5-ND |
| Product Name | Electronic Connector | Barrel - Barrel - Power Connectors - 5145269-5 | Edgeboard Connectors |
| Termination | Press-Fit | ||
| Current Rating | 3.0 amps | ||
| Gender | Female / Jack |