TE Connectivity Headers, Male Pins 5-146261-6

Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-146261-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-146261-6-ND
Headers, Male Pins 5-146261-6-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
12 Modii Hdr Drst B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity - 18R8394 - Newark, An Avnet Company
Chicago, IL, United States
12 Modii Hdr Drst B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity
18R8394
12 Modii Hdr Drst B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity 18R8394
12 MODII HDR DRST B/A .100CL LF ROHS COMPLIANT: YES

12 MODII HDR DRST B/A .100CL LF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 5-146261-6-ND 18R8394
Product Name Headers, Male Pins 12 Modii Hdr Drst B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Board-to-Board Headers & Receptacles - 103870-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details