TE Connectivity Headers, Male Pins 5-146280-5

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A113789-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113789-ND
Headers, Male Pins A113789-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146280-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146280-5
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146280-5
05 MODII HDR SRST B/A .100CL

05 MODII HDR SRST B/A .100CL

Buy Now
Singapore, Singapore
5A Electronic Connector
316-5-146280-5
5A Electronic Connector 316-5-146280-5
5 Pos 1R Straight Header, 2.54mm Pitch, 5A, Gold/Tin/Lead/Matte Product overview: 5-146280-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146280-5 can be used for catalog matching and distributor lookup.

5 Pos 1R Straight Header, 2.54mm Pitch, 5A, Gold/Tin/Lead/Matte Product overview: 5-146280-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146280-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity - 07AH5929 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity
07AH5929
Btb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity 07AH5929
BTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113789-ND 5-146280-5 316-5-146280-5 07AH5929
Product Name Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept 5A Electronic Connector Btb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data