TE Connectivity Standard Edge Connectors 5145031-3

Description
Body Features Primary Product Color : Brown Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 120 Number of Positions : 240 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.62 MM  [.3 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Brown Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 120 Number of Positions : 240 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.62 MM  [.3 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 5145031-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
5145031-3
Standard Edge Connectors 5145031-3
Body Features Primary Product Color : Brown Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 120 Number of Positions : 240 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.62 MM  [.3 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Brown

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 120
  • Number of Positions : 240
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ]
  • Card Slot Depth : 7.62 MM  [.3 INCH ]
  • Connector Height : 13.97 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 5145031-3-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
5145031-3-ND
Edgeboard Connectors 5145031-3-ND
"240 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Brown"

"240 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Brown"

Buy Now Datasheet
Card Edge Connectors - 5145031-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145031-3
Card Edge Connectors 5145031-3
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Buy Now
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity - 19R1083 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
19R1083
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity 19R1083
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5145031-3 5145031-3-ND 5145031-3 19R1083
Product Name Standard Edge Connectors Edgeboard Connectors Card Edge Connectors Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Voltage Rating 203 volts
Unlock Full Specs
to access all available technical data