16 MODII HDR DRST B/A .100CL L
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
BTB CONNECTOR, 16POS, HEADER, 2ROW; Connector Systems:Board-to-Boa
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 16; 0.025 in.; 0.12 in.
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146256-8 | A122862-ND | 03M2769 | 70042450 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Btb Connector, 16Pos, Header, 2Row; Connector Systems Amp - Te Connectivity | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 16; 0.025 in.; 0.12 in. |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps |