12 Pos 2 Row Straight Header, 2.54mm Pitch, 3A, Gold Contact Product overview: 5-146257-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146257-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-146257-6 | A125231-ND | 18R8376 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 750 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |