"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
14 MODII HDR DRST SFMNT B/A LF
CONN HEADER SMD 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146131-6-ND | 22R4645 | 5-146131-6 |
| Product Name | Headers, Male Pins | 14 Modii Hdr Drst Sfmnt B/a Lf Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 3.0 amps | 3.0 amps |