DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
900
910
920
930
940
950
954
955
956
957
958
959
960
961
962
963
964
965
966
970
980
990
1000
1010
1020
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "44 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 28 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.019"" (0.48mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Solder" | |
| 020/060 28P PLUG ASSY(CODE D1) | |
| 020/060 56P HDR ASSY(CODE C) SMD | |
| 161 Position Connector Differential Pair Array, Male Through Hole, Press-Fit | |
| 240 Position DIMM DDR3 SDRAM Socket Surface Mount | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 3 Position Housing Connector Female, Receptacle Natural | |
| 32POS,TAB0.5X0.4,HEA DER ASSY,COD | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 5POS,AMP MCP1.5K,REC. HSG | |
| 64 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid | |
| 83 Position Connector Differential Pair Array, Male Through Hole, Press-Fit | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CAGE ASSY, QSFP28 1X1, SPRING, H | |
| CONN D-SUB PLUG 37POS R/A SOLDER | |
| Connector Hex Nut For | |
| Connector Screw For | |
| D-SUB BACKSHELL, 15-WAY, SHIELDE | |
| D-SUB BACKSHELL, 15-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 25-WAY, SHIELDE | |
| D-SUB BACKSHELL, 25-WAY, UNSHIEL | |
| PLUG ASSY, KEY D, FA, HVA280-2PH | |
| Socket Contact Nickel Crimp 14-18 AWG | |
| Terminal Brush Contact Connector Crimp | |
| Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin | |
| Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA | |
| Terminal Magnetic Connector 16-18 AWG Crimp | |
| Terminal Magnetic Connector 18, 22-32 AWG Crimp | |
| Terminal Magnetic Connector Pigtail 400-1300 CMA Crimp | |
| Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp | |
| Terminal Weld Tab Connector Crimp 16-20 AWG |
| << Prev | Next >> |