DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
860
870
880
890
900
910
914
915
916
917
918
919
920
921
922
923
924
925
926
930
940
950
960
970
980
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 15.5-18.5 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated" | |
| 250 FASTON REC. IS | |
| 56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel | |
| 56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel | |
| CONN QC RCPT 13-17AWG 0.187 | |
| Position Connector |
| << Prev | Next >> |