TE Connectivity Headers, Male Pins 5-146130-9

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - A121625-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121625-ND
Headers, Male Pins A121625-ND
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 17-5-146130-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-146130-9-ND
Headers, Male Pins 17-5-146130-9-ND
CONN HEADER SMD 20POS 2.54MM

CONN HEADER SMD 20POS 2.54MM

Buy Now Datasheet
Singapore, Singapore
SMD 3A Electronic Connector
316-5-146130-9
SMD 3A Electronic Connector 316-5-146130-9
20 Pos 2.54mm Unshrouded Header, Male, 3A, Gold, SMD Product overview: 5-146130-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-9 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Unshrouded Header, Male, 3A, Gold, SMD Product overview: 5-146130-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-146130-9 - 760434-5-146130-9 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-146130-9
760434-5-146130-9
Rectangular Connectors - 5-146130-9 760434-5-146130-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760434-5-146130-9 Series: AMPMODU Mod II Packaging: Tube Number of Positions: 20 Operating Temperature Range: -65°C ~ 125°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 30VAC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 146130 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): A-TSM-110-01-G-DV-LC ; TSM-110-01-H-DV-P-TR ; A-TSM-110-01-G-DV-M; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760434-5-146130-9
Series: AMPMODU Mod II
Packaging: Tube
Number of Positions: 20
Operating Temperature Range: -65°C ~ 125°C
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Voltage Rating: 30VAC
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 146130
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): A-TSM-110-01-G-DV-LC; TSM-110-01-H-DV-P-TR; A-TSM-110-01-G-DV-M;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-146130-9 A121625-ND 316-5-146130-9 760434-5-146130-9
Product Name Headers, Male Pins SMD 3A Electronic Connector Rectangular Connectors - 5-146130-9
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data