"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
Unshrouded Header 16 POS 2.54mm ST SMD Male Pin 3A Product overview: 5-146135-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146135-7 can be used for catalog matching and distributor lookup.
16 MODII HDR DRST SFMNT B/A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146135-7-ND | 316-5-146135-7 | 82K8257 |
| Product Name | Headers, Male Pins | SMD 3A Electronic Connector | 16 Modii Hdr Drst Sfmnt B/a Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 30 volts |