Body Features
Configuration Features
Contact Features
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Product Type Features
Usage Conditions
"184 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm)"
CONNECTOR ASSEMBLY, DUAL POSIT
| TE Connectivity | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5145547-1 | A108182-ND | 5145547-1 |
| Product Name | Standard Edge Connectors | Edgeboard Connectors | Card Edge Connectors |
| Connector Type | Board to Board Connector | Card Edge Connector | |
| Mounting | Board Mount | Surface Mount | |
| Voltage Rating | 203 volts | ||
| Current Rating | 0.5 amps |