Spectrum Control 3206-SMBS Coaxial Terminations (SMB, DC-6 GHz) 3206-SMBS

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3206-SMBS Coaxial Terminations (SMB, DC-6 GHz) - 3206-SMBS - APITech
Fairview, PA, United States
3206-SMBS Coaxial Terminations (SMB, DC-6 GHz)
3206-SMBS
3206-SMBS Coaxial Terminations (SMB, DC-6 GHz) 3206-SMBS
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
RF Coaxial Termination - 3206-SMBS - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3206-SMBS
RF Coaxial Termination 3206-SMBS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 3206-SMBS 3206-SMBS
Product Name 3206-SMBS Coaxial Terminations (SMB, DC-6 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21203N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details