Radiall RF Coaxial Termination R404101019W

Description
SMA Male Coaxial Termination 4 GHz 1W 50 Ohms
Request a Quote
Description
SMA Male Coaxial Termination 4 GHz 1W 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404101019W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404101019W
RF Coaxial Termination R404101019W
SMA Male Coaxial Termination 4 GHz 1W 50 Ohms

SMA Male Coaxial Termination 4 GHz 1W 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404101019W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

1500W 3GHz Coaxial Termination - UIYCT1500A - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details