Radiall RF Coaxial Termination R404370000

Description
TNC Male Coaxial Termination 18 GHz 2W
Request a Quote Datasheet
Description
TNC Male Coaxial Termination 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404370000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404370000
RF Coaxial Termination R404370000
TNC Male Coaxial Termination 18 GHz 2W

TNC Male Coaxial Termination 18 GHz 2W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404370000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W SMA - UIYCT2AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o212506N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details