Amphenol RF RF Coaxial Termination 202119

Description
BNC Terminator Plug
Request a Quote Datasheet
Description
BNC Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 202119 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
202119
RF Coaxial Termination 202119
BNC Terminator Plug

BNC Terminator Plug

Supplier's Site
RF Terminators - 202119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202119
RF Terminators 202119
RF Terminators BNC TERMINATOR PLUG HIGH PERFORMANCE

RF Terminators BNC TERMINATOR PLUG HIGH PERFORMANCE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 202119 202119
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

 - 7123113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2120006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination T3FK - T3FK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details