Amphenol RF RF Coaxial Termination 202103

Description
BNC Terminator Plug
Request a Quote Datasheet
Description
BNC Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 202103 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
202103
RF Coaxial Termination 202103
BNC Terminator Plug

BNC Terminator Plug

Supplier's Site
RF Terminators - 202103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202103
RF Terminators 202103
RF Terminators BNC TERMINATOR PLUG 50 OHM DL

RF Terminators BNC TERMINATOR PLUG 50 OHM DL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 202103 202103
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT27005A-4×5 - KAT27005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o21206S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details