HUBER+SUHNER AG RF Coaxial Termination 84011016

Description
SMC plug(m), 1W
Request a Quote
Description
SMC plug(m), 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 84011016 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
84011016
RF Coaxial Termination 84011016
SMC plug(m), 1W

SMC plug(m), 1W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 84011016
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM / QK SMA-M / 20GHZ RoHS - ANNEQ-50X+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 20000 MHz
View Details
Terminations - NCT1801 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Frequency Range 18000 MHz
Power 1 watts
View Details