Spectrum Control 1472 Coaxial Termination, Low IMD Design (N or SMK, 400 W, DC-6 GHz) 1472-3

Description
Precision Connectors with high temperature support beads. 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Request a Quote Datasheet
Description
Precision Connectors with high temperature support beads. 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1472 Coaxial Termination, Low IMD Design (N or SMK, 400 W, DC-6 GHz) - 1472-3 - APITech
Fairview, PA, United States
1472 Coaxial Termination, Low IMD Design (N or SMK, 400 W, DC-6 GHz)
1472-3
1472 Coaxial Termination, Low IMD Design (N or SMK, 400 W, DC-6 GHz) 1472-3
Precision Connectors with high temperature support beads. 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • 10 Kilowatts peak, Conduction Cooled
  • 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each.
  • Low Intermodulation Distortion Option available on select models
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1472-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1472-3
RF Coaxial Termination 1472-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1472-3 1472-3
Product Name 1472 Coaxial Termination, Low IMD Design (N or SMK, 400 W, DC-6 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o215000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details