Radiall RF Coaxial Termination 2736-1511-075

Description
Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.
Request a Quote Datasheet
Description
Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 2736-1511-075 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
2736-1511-075
RF Coaxial Termination 2736-1511-075
Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.

Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 2736-1511-075
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
SolderSleeve Shield Terminators - 155880-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details