HUBER+SUHNER AG RF Coaxial Termination 22543742

Description
BNC plug(m) BNC jack(f), 0.4W feed through
Request a Quote
Description
BNC plug(m) BNC jack(f), 0.4W feed through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22543742 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22543742
RF Coaxial Termination 22543742
BNC plug(m) BNC jack(f), 0.4W feed through

BNC plug(m) BNC jack(f), 0.4W feed through

Supplier's Site
 - 2833906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Huber+Suhner 6701.01.B BNC Connector

Huber+Suhner 6701.01.B BNC Connector

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Electrical Terminations RF Terminations
Product Number 22543742 2833906
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21203S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details
 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details