Spectrum Control 1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) 1445A-1

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) - 1445A-1 - APITech
Fairview, PA, United States
1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W)
1445A-1
1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) 1445A-1
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connector.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1445A-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1445A-1
RF Coaxial Termination 1445A-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1445A-1 1445A-1
Product Name 1445A Medium Power Coaxial Termination (2.92mm, DC-40 GHz, 5 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212508N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
Power Cable Terminations - 161622-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details