Radiall RF Coaxial Termination R401410105

Description
SMT Termination: (ALN) DC-4.4 GHz 30 - 60W (True Surface Mount)
Request a Quote Datasheet
Description
SMT Termination: (ALN) DC-4.4 GHz 30 - 60W (True Surface Mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R401410105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R401410105
RF Coaxial Termination R401410105
SMT Termination: (ALN) DC-4.4 GHz 30 - 60W (True Surface Mount)

SMT Termination: (ALN) DC-4.4 GHz 30 - 60W (True Surface Mount)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R401410105
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 50W N - UIYCT50AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o2115000 - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type 7-16; 7/16
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details