HUBER+SUHNER AG RF Coaxial Termination 85218436

Description
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision jack (female).
Request a Quote Datasheet
Description
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision jack (female).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22645869 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22645869
RF Coaxial Termination 22645869
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision jack (female).

Precision Termination, Low Power. Product Configuration: Connector, SMA-precision jack (female).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22645869
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o218003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
Power Cable Terminations - 2819073-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details