Radiall RF Coaxial Termination R404586500

Description
TNC Female Standard Coaxial Terminations DC-18 GHz 200W
Request a Quote Datasheet
Description
TNC Female Standard Coaxial Terminations DC-18 GHz 200W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404586500 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404586500
RF Coaxial Termination R404586500
TNC Female Standard Coaxial Terminations DC-18 GHz 200W

TNC Female Standard Coaxial Terminations DC-18 GHz 200W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404586500
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details
Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details