Spectrum Control 1479 Low Passive Intermodulation Coaxial Termination, (N or SMK, 175 W, DC-6.5 GHz) 1479-1

Description
Low PIM design Lower profile design Quality connectors with special high temperature support beads Rugged construction, free of solder joints. Weinschel Product.
Request a Quote Datasheet
Description
Low PIM design Lower profile design Quality connectors with special high temperature support beads Rugged construction, free of solder joints. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1479 Low Passive Intermodulation Coaxial Termination, (N or SMK, 175 W, DC-6.5 GHz) - 1479-1 - APITech
Fairview, PA, United States
1479 Low Passive Intermodulation Coaxial Termination, (N or SMK, 175 W, DC-6.5 GHz)
1479-1
1479 Low Passive Intermodulation Coaxial Termination, (N or SMK, 175 W, DC-6.5 GHz) 1479-1
Low PIM design Lower profile design Quality connectors with special high temperature support beads Rugged construction, free of solder joints. Weinschel Product.
  • Low PIM design
  • Lower profile design
  • Quality connectors with special high temperature support beads
  • Rugged construction, free of solder joints.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1479-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1479-1
RF Coaxial Termination 1479-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1479-1 1479-1
Product Name 1479 Low Passive Intermodulation Coaxial Termination, (N or SMK, 175 W, DC-6.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 500W N - UIYCT500AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o2130018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / N-M W/CHAIN / RoHS - KARN-50CN+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details