Radiall RF Coaxial Termination R404262000

Description
SMP Female Coaxial Termination 0-40 GHz 0.5W
Request a Quote Datasheet
Description
SMP Female Coaxial Termination 0-40 GHz 0.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404262000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404262000
RF Coaxial Termination R404262000
SMP Female Coaxial Termination 0-40 GHz 0.5W

SMP Female Coaxial Termination 0-40 GHz 0.5W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404262000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 294343-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details