Radiall RF Coaxial Termination 8146-1521-003

Description
AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not need the option of disconnecting the cable. In these cases, a cable termination provides a method of securely anchoring and grounding the cable. The use of a cable termination also saves the expense using a pair of connectors. Both crimp and clamp types for flexible cable grip the cable braid with a force greater than the breaking strength of the braid.
Request a Quote Datasheet
Description
AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not need the option of disconnecting the cable. In these cases, a cable termination provides a method of securely anchoring and grounding the cable. The use of a cable termination also saves the expense using a pair of connectors. Both crimp and clamp types for flexible cable grip the cable braid with a force greater than the breaking strength of the braid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 8146-1521-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
8146-1521-003
RF Coaxial Termination 8146-1521-003
AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not need the option of disconnecting the cable. In these cases, a cable termination provides a method of securely anchoring and grounding the cable. The use of a cable termination also saves the expense using a pair of connectors. Both crimp and clamp types for flexible cable grip the cable braid with a force greater than the breaking strength of the braid.

AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not need the option of disconnecting the cable. In these cases, a cable termination provides a method of securely anchoring and grounding the cable. The use of a cable termination also saves the expense using a pair of connectors. Both crimp and clamp types for flexible cable grip the cable braid with a force greater than the breaking strength of the braid.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 8146-1521-003
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21203N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
SolderSleeve Shield Terminators - 037829-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details