Radiall RF Coaxial Termination R401210002

Description
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)
Request a Quote Datasheet
Description
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R401210002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R401210002
RF Coaxial Termination R401210002
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)

SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R401210002
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 114825-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination 10W N - UIYCT10AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
KAT4010B-4×5 - KAT4010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details