HUBER+SUHNER AG RF Coaxial Termination 22544579

Description
SMA plug(m), 15W
Request a Quote
Description
SMA plug(m), 15W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22544579 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22544579
RF Coaxial Termination 22544579
SMA plug(m), 15W

SMA plug(m), 15W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22544579
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2120006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details