HUBER+SUHNER AG RF Coaxial Termination 85011311

Description
QLA plug(m), 1W
Request a Quote
Description
QLA plug(m), 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 85011311 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
85011311
RF Coaxial Termination 85011311
QLA plug(m), 1W

QLA plug(m), 1W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 85011311
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21100265S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
 - 5464134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details