Spectrum Control 1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) M1406A

Description
Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz. Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz). Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector. Rugged Construction. Weinschel Product
Request a Quote Datasheet
Description
Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz. Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz). Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector. Rugged Construction. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) - M1406A - APITech
Fairview, PA, United States
1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W)
M1406A
1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) M1406A
Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz. Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz). Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector. Rugged Construction. Weinschel Product

Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz.

  • Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz).
  • Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector.
  • Rugged Construction.
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - M1406A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
M1406A
RF Coaxial Termination M1406A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number M1406A M1406A
Product Name 1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Coax Terminators - 1-5221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers