Spectrum Control 1473 Coaxial Termination, Low IMD Design (N or SMK, 500 W, DC-6 GHz) 1473-2-LIM

Description
Precision Connectors with high temperature support beads. 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Request a Quote Datasheet
Description
Precision Connectors with high temperature support beads. 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1473 Coaxial Termination, Low IMD Design (N or SMK, 500 W, DC-6 GHz) - 1473-2-LIM - APITech
Fairview, PA, United States
1473 Coaxial Termination, Low IMD Design (N or SMK, 500 W, DC-6 GHz)
1473-2-LIM
1473 Coaxial Termination, Low IMD Design (N or SMK, 500 W, DC-6 GHz) 1473-2-LIM
Precision Connectors with high temperature support beads. 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • 10 Kilowatts peak, Conduction Cooled
  • 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each.
  • Low Intermodulation Distortion Option available on select models
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1473-2-LIM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1473-2-LIM
RF Coaxial Termination 1473-2-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1473-2-LIM 1473-2-LIM
Product Name 1473 Coaxial Termination, Low IMD Design (N or SMK, 500 W, DC-6 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

KAT4010B-4×5 - KAT4010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details