Amphenol RF RF Coaxial Termination 202109-10

Description
N Terminator Plug
Request a Quote Datasheet
Description
N Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 202109-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
202109-10
RF Coaxial Termination 202109-10
N Terminator Plug

N Terminator Plug

Supplier's Site
RF Terminators - 202109-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202109-10
RF Terminators 202109-10
RF Terminators N TERM PLUG 50 OHM HI-PERFORMANCE

RF Terminators N TERM PLUG 50 OHM HI-PERFORMANCE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 202109-10 202109-10
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 0.5000 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details