Spectrum Control 1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) 1434-4-LIM

Description
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) - 1434-4-LIM - APITech
Fairview, PA, United States
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz)
1434-4-LIM
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) 1434-4-LIM
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Operates down to dc.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1434-4-LIM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1434-4-LIM
RF Coaxial Termination 1434-4-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1434-4-LIM 1434-4-LIM
Product Name 1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 2500 MHz 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / SMA W/CAP & CHAIN/ RoHS - ANNE-50CN+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Data Bus Terminators - 075457-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details