Spectrum Control 1425 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) 1425-4

Description
Quality Connectors - Choice of male or female N connector that mate nondestructive^ with connector manufactured in accordance with MIL-C-39012. Rugged Construction. Weinschel Product.
Request a Quote Datasheet
Description
Quality Connectors - Choice of male or female N connector that mate nondestructive^ with connector manufactured in accordance with MIL-C-39012. Rugged Construction. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1425 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) - 1425-4 - APITech
Fairview, PA, United States
1425 Coaxial Termination (Type N, DC-12.4 GHz, 5 W)
1425-4
1425 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) 1425-4
Quality Connectors - Choice of male or female N connector that mate nondestructive^ with connector manufactured in accordance with MIL-C-39012. Rugged Construction. Weinschel Product.
  • Quality Connectors - Choice of male or female N connector that mate nondestructive^ with connector manufactured in accordance with MIL-C-39012.
  • Rugged Construction.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1425-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1425-4
RF Coaxial Termination 1425-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1425-4 1425-4
Product Name 1425 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 262138-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
TERM / BNC / RoHS - BTRM-50+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details