Spectrum Control 1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) 1432-3

Description
Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet
Description
Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) - 1432-3 - APITech
Fairview, PA, United States
1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz)
1432-3
1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) 1432-3
Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1432-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1432-3
RF Coaxial Termination 1432-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1432-3 1432-3
Product Name 1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 8500 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T5M - T5M - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 67000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coax Terminators - 5221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers