Spectrum Control 1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) 1431-2-LIM

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) - 1431-2-LIM - APITech
Fairview, PA, United States
1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz)
1431-2-LIM
1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) 1431-2-LIM
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1431-2-LIM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1431-2-LIM
RF Coaxial Termination 1431-2-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1431-2-LIM 1431-2-LIM
Product Name 1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT27007C-4×5 - KAT27007C-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coax Cable Termination - EH8950-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details