Spectrum Control RF Coaxial Termination 3004M

Description
SMA, up to 18 GHz, 2 Watts
Request a Quote Datasheet
Description
SMA, up to 18 GHz, 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 3004M - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3004M
RF Coaxial Termination 3004M
SMA, up to 18 GHz, 2 Watts

SMA, up to 18 GHz, 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3004M
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o211000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / SMA-M / 12GHZ RoHS - ANNE-50L+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 12000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details