Spectrum Control 1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) 1442-4

Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) - 1442-4 - APITech
Fairview, PA, United States
1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz)
1442-4
1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) 1442-4
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1442-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1442-4
RF Coaxial Termination 1442-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1442-4 1442-4
Product Name 1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

25W 18GHz – Coaxial Termination - UIYCT25AS18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Coaxial Termination - 5o2115000 - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type 7-16; 7/16
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details