Spectrum Control 1474 Coaxial Termination (2.4mm, DC-40 GHz, 5 W) 1474-2

Description
Compact Construction - Lowest size/power ratio. Rugged Construction Ideal for Space & Airborne Applications Weinschel Product
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Rugged Construction Ideal for Space & Airborne Applications Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1474 Coaxial Termination (2.4mm, DC-40 GHz, 5 W) - 1474-2 - APITech
Fairview, PA, United States
1474 Coaxial Termination (2.4mm, DC-40 GHz, 5 W)
1474-2
1474 Coaxial Termination (2.4mm, DC-40 GHz, 5 W) 1474-2
Compact Construction - Lowest size/power ratio. Rugged Construction Ideal for Space & Airborne Applications Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Rugged Construction
  • Ideal for Space & Airborne Applications
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1474-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1474-2
RF Coaxial Termination 1474-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1474-2 1474-2
Product Name 1474 Coaxial Termination (2.4mm, DC-40 GHz, 5 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT4010B-4×5 - KAT4010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coax Terminators - 221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
3 suppliers