Amphenol RF RF Coaxial Termination 202117RP

Description
TNC Terminator Plug
Request a Quote Datasheet
Description
TNC Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 202117RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
202117RP
RF Coaxial Termination 202117RP
TNC Terminator Plug

TNC Terminator Plug

Supplier's Site
RF Terminators - 202117RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202117RP
RF Terminators 202117RP
RF Terminators TNC TERMINATOR REV POLARITY 50 OHM

RF Terminators TNC TERMINATOR REV POLARITY 50 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 202117RP 202117RP
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 3000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT4007C-4×5 - KAT4007C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details