Spectrum Control 1460 Precision Coaxial Termination (2.4mm, DC-50 GHz, 2 W) F1460A

Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 6 grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Request a Quote Datasheet
Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 6 grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1460 Precision Coaxial Termination (2.4mm, DC-50 GHz, 2 W) - F1460A - APITech
Fairview, PA, United States
1460 Precision Coaxial Termination (2.4mm, DC-50 GHz, 2 W)
F1460A
1460 Precision Coaxial Termination (2.4mm, DC-50 GHz, 2 W) F1460A
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 6 grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
  • High Performance - Precision Lab Grade
  • Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 6 grams with male connector
  • Low SWR Design Option
  • Rugged Construction
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - F1460A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
F1460A
RF Coaxial Termination F1460A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number F1460A F1460A
Product Name 1460 Precision Coaxial Termination (2.4mm, DC-50 GHz, 2 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21100124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details