Radiall RF Coaxial Termination R404755000

Description
Coaxial Termination SMA Female 6 GHz 30 W
Request a Quote Datasheet
Description
Coaxial Termination SMA Female 6 GHz 30 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404755000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404755000
RF Coaxial Termination R404755000
Coaxial Termination SMA Female 6 GHz 30 W

Coaxial Termination SMA Female 6 GHz 30 W

Supplier's Site Datasheet
RF Terminators - R404755000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404755000
RF Terminators R404755000
RF Terminators CH SMA F 6 GHz 30W

RF Terminators CH SMA F 6 GHz 30W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404755000 R404755000
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT5010B-4×5 - KAT5010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Coaxial Termination - 5o211008N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 8000 MHz
View Details
 - 7123119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details