Radiall RF Coaxial Termination R404760000

Description
Coaxial Termination N Male 6 GHz 50 W
Request a Quote Datasheet
Description
Coaxial Termination N Male 6 GHz 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404760000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404760000
RF Coaxial Termination R404760000
Coaxial Termination N Male 6 GHz 50 W

Coaxial Termination N Male 6 GHz 50 W

Supplier's Site Datasheet
RF Terminators - R404760000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404760000
RF Terminators R404760000
RF Terminators CH N M 6 GHz 50W

RF Terminators CH N M 6 GHz 50W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404760000 R404760000
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 6000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination T4M - T4M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details