Radiall RF Coaxial Termination R404N01120

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404N01120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404N01120
RF Coaxial Termination R404N01120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Terminators - R404N01120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404N01120
RF Terminators R404N01120
RF Terminators TERM SMA M 18 GHZ 2W e/Chain

RF Terminators TERM SMA M 18 GHZ 2W e/Chain

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404N01120 R404N01120
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o213000124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 12400 MHz
View Details