Spectrum Control 1435 Coaxial Termination (Type N, 150 W, DC-6 GHz) 1435-3

Description
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
Request a Quote Datasheet
Description
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1435 Coaxial Termination (Type N, 150 W, DC-6 GHz) - 1435-3 - APITech
Fairview, PA, United States
1435 Coaxial Termination (Type N, 150 W, DC-6 GHz)
1435-3
1435 Coaxial Termination (Type N, 150 W, DC-6 GHz) 1435-3
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Quality connector with special high temperature support beads.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1435-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1435-3
RF Coaxial Termination 1435-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1435-3 1435-3
Product Name 1435 Coaxial Termination (Type N, 150 W, DC-6 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details