Winchester Interconnect RF Coaxial Termination EJ179

Description
BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps for easy identification. The economy type are color coded as well but caps are not removable.
Request a Quote
Description
BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps for easy identification. The economy type are color coded as well but caps are not removable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - EJ179 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
EJ179
RF Coaxial Termination EJ179
BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps for easy identification. The economy type are color coded as well but caps are not removable.

BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps for easy identification. The economy type are color coded as well but caps are not removable.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number EJ179
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Coaxial Termination - 5o2150008N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details