Spectrum Control 1447 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 50 W) 1447-2

Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product.
Request a Quote Datasheet
Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1447 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 50 W) - 1447-2 - APITech
Fairview, PA, United States
1447 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 50 W)
1447-2
1447 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 50 W) 1447-2
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product.
  • Optimized for Wireless OEM and Test Applications.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Custom Designs Available.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1447-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1447-2
RF Coaxial Termination 1447-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1447-2 1447-2
Product Name 1447 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 50 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212508S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details
Power Cable Terminations - 2-2819073-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details