Spectrum Control 1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) 1478-2

Description
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
Request a Quote Datasheet
Description
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) - 1478-2 - APITech
Fairview, PA, United States
1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W)
1478-2
1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) 1478-2
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
  • High Performance - Precision Lab Grade
  • Compact Construction - Lowest size/power ratio
  • Precision Injection Molded Connector
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1478-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1478-2
RF Coaxial Termination 1478-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1478-2 1478-2
Product Name 1478 Medium Power Coaxial Termination (SMK, DC-40 GHz, 20 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T1F - T1F - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
SolderSleeve Shield Terminators - 138553-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details